Capital Lighting, Inc. 66191-3 Semi-Flush Mts.-Bowl Style 690144

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 830335010845 Category: Semi Flush Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 830335010845 Category: Semi Flush Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66191-3 Semi-Flush Mts.-Bowl Style - 690144 - Capital Lighting, Inc.
Columbus, OH, USA
66191-3 Semi-Flush Mts.-Bowl Style
690144
66191-3 Semi-Flush Mts.-Bowl Style 690144
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 830335010845 Category: Semi Flush Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Weight: 5
Product Name: Three Light Semi Flush
UPC: 830335010845
Category: Semi Flush
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690144
Product Name 66191-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details