Capital Lighting, Inc. 66195-3 Island/Pool Table-3 Light Bar 690141

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 14.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 19 Product Name: Three Light Billiard/Island UPC: 830335010838 Category: Billiard/Island Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 14.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 19 Product Name: Three Light Billiard/Island UPC: 830335010838 Category: Billiard/Island Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
66195-3 Island/Pool Table-3 Light Bar - 690141 - Capital Lighting, Inc.
Columbus, OH, USA
66195-3 Island/Pool Table-3 Light Bar
690141
66195-3 Island/Pool Table-3 Light Bar 690141
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 14.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 19 Product Name: Three Light Billiard/Island UPC: 830335010838 Category: Billiard/Island Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 57.00
Height: 14.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 19
Product Name: Three Light Billiard/Island
UPC: 830335010838
Category: Billiard/Island
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690141
Product Name 66195-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details