Capital Lighting, Inc. 69023-1 Mini Pendants-Rod 690136

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011026 Category: Pendant Glass: Opal White Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011026 Category: Pendant Glass: Opal White Blown

Suppliers

Company
Product
Description
Supplier Links
69023-1 Mini Pendants-Rod - 690136 - Capital Lighting, Inc.
Columbus, OH, USA
69023-1 Mini Pendants-Rod
690136
69023-1 Mini Pendants-Rod 690136
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Pendant UPC: 830335011026 Category: Pendant Glass: Opal White Blown

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 830335011026
Category: Pendant
Glass: Opal White Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690136
Product Name 69023-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details