Capital Lighting, Inc. 69030-1 Pendants-Glass Down 690132

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 9 Product Name: One Light Pendant UPC: 830335010975 Category: Pendant Glass: Opal White Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 9 Product Name: One Light Pendant UPC: 830335010975 Category: Pendant Glass: Opal White Blown

Suppliers

Company
Product
Description
Supplier Links
69030-1 Pendants-Glass Down - 690132 - Capital Lighting, Inc.
Columbus, OH, USA
69030-1 Pendants-Glass Down
690132
69030-1 Pendants-Glass Down 690132
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 9 Product Name: One Light Pendant UPC: 830335010975 Category: Pendant Glass: Opal White Blown

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 9
Product Name: One Light Pendant
UPC: 830335010975
Category: Pendant
Glass: Opal White Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690132
Product Name 69030-1 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details