Capital Lighting, Inc. 70047-3 Mini Pendants-Chain 690122

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 11 Product Name: Three Light Pendant UPC: 830335011279 Category: Pendant Glass: Tea Stained Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 11 Product Name: Three Light Pendant UPC: 830335011279 Category: Pendant Glass: Tea Stained Art

Suppliers

Company
Product
Description
Supplier Links
70047-3 Mini Pendants-Chain - 690122 - Capital Lighting, Inc.
Columbus, OH, USA
70047-3 Mini Pendants-Chain
690122
70047-3 Mini Pendants-Chain 690122
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 43.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Copper Weight: 11 Product Name: Three Light Pendant UPC: 830335011279 Category: Pendant Glass: Tea Stained Art

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 43.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Copper
Weight: 11
Product Name: Three Light Pendant
UPC: 830335011279
Category: Pendant
Glass: Tea Stained Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690122
Product Name 70047-3 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details