Capital Lighting, Inc. 70009-1 Mini Pendants-Cable 690116

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335011781 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335011781 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70009-1 Mini Pendants-Cable - 690116 - Capital Lighting, Inc.
Columbus, OH, USA
70009-1 Mini Pendants-Cable
690116
70009-1 Mini Pendants-Cable 690116
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 3 Product Name: One Light Pendant UPC: 830335011781 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Black
Weight: 3
Product Name: One Light Pendant
UPC: 830335011781
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690116
Product Name 70009-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details