PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 13
Product Name: One Light Pendant
UPC: 830335011071
Category: Pendant
Glass: Opal White Blown
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690114 |
| Product Name | 69035-1 Pendants-Glass Down |
| Application | Residential |