Capital Lighting, Inc. 70028-2 Flush Mounts-Drum Shades 690102

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011200 Category: Flush Mount Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011200 Category: Flush Mount Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
70028-2 Flush Mounts-Drum Shades - 690102 - Capital Lighting, Inc.
Columbus, OH, USA
70028-2 Flush Mounts-Drum Shades
690102
70028-2 Flush Mounts-Drum Shades 690102
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011200 Category: Flush Mount Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 5
Product Name: Two Light Flush Mount
UPC: 830335011200
Category: Flush Mount
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690102
Product Name 70028-2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details