Capital Lighting, Inc. 70027-2 Flush Mounts-Drum Shades 690100

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011194 Category: Flush Mount Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011194 Category: Flush Mount Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
70027-2 Flush Mounts-Drum Shades - 690100 - Capital Lighting, Inc.
Columbus, OH, USA
70027-2 Flush Mounts-Drum Shades
690100
70027-2 Flush Mounts-Drum Shades 690100
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 830335011194 Category: Flush Mount Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Weight: 5
Product Name: Two Light Flush Mount
UPC: 830335011194
Category: Flush Mount
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690100
Product Name 70027-2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details