Capital Lighting, Inc. 72024-1 Sconces-Pocket 690098

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 830335011644 Category: Sconce Glass: White Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 830335011644 Category: Sconce Glass: White Tiffany

Suppliers

Company
Product
Description
Supplier Links
72024-1 Sconces-Pocket - 690098 - Capital Lighting, Inc.
Columbus, OH, USA
72024-1 Sconces-Pocket
690098
72024-1 Sconces-Pocket 690098
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 830335011644 Category: Sconce Glass: White Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Sconce
UPC: 830335011644
Category: Sconce
Glass: White Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690098
Product Name 72024-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details