Capital Lighting, Inc. 72050-3 Pendants-Drum Shade 690063

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011941 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011941 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
72050-3 Pendants-Drum Shade - 690063 - Capital Lighting, Inc.
Columbus, OH, USA
72050-3 Pendants-Drum Shade
690063
72050-3 Pendants-Drum Shade 690063
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Weight: 9 Product Name: Three Light Pendant UPC: 830335011941 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Bronze
Weight: 9
Product Name: Three Light Pendant
UPC: 830335011941
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690063
Product Name 72050-3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details