Capital Lighting, Inc. 72044-1 Mini Pendants-Drum Shades 690045

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335011880 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335011880 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
72044-1 Mini Pendants-Drum Shades - 690045 - Capital Lighting, Inc.
Columbus, OH, USA
72044-1 Mini Pendants-Drum Shades
690045
72044-1 Mini Pendants-Drum Shades 690045
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 4 Product Name: One Light Pendant UPC: 830335011880 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Qty: 1
Wattage: 60
Finish: Black Chrome
Weight: 4
Product Name: One Light Pendant
UPC: 830335011880
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690045
Product Name 72044-1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details