Capital Lighting, Inc. 72041-2 Flush Mounts-Drum Shades 690041

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 7 Product Name: Two Light Flush Mount UPC: 830335011866 Category: Flush Mount Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 7 Product Name: Two Light Flush Mount UPC: 830335011866 Category: Flush Mount Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
72041-2 Flush Mounts-Drum Shades - 690041 - Capital Lighting, Inc.
Columbus, OH, USA
72041-2 Flush Mounts-Drum Shades
690041
72041-2 Flush Mounts-Drum Shades 690041
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Chrome Weight: 7 Product Name: Two Light Flush Mount UPC: 830335011866 Category: Flush Mount Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black Chrome
Weight: 7
Product Name: Two Light Flush Mount
UPC: 830335011866
Category: Flush Mount
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690041
Product Name 72041-2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details