PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 3.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 688184 |
| Product Name | 3505-9-865 Flush Mounts-Bowl Style |
| Application | Residential |