Capital Lighting, Inc. 3507-11865 Flush Mounts-Bowl Style 688181

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3507-11865 Flush Mounts-Bowl Style - 688181 - Capital Lighting, Inc.
Columbus, OH, USA
3507-11865 Flush Mounts-Bowl Style
688181
3507-11865 Flush Mounts-Bowl Style 688181
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688181
Product Name 3507-11865 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details