Capital Lighting, Inc. 3198-18-86 Flush Mounts-Drum Shades 688154

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3198-18-86 Flush Mounts-Drum Shades - 688154 - Capital Lighting, Inc.
Columbus, OH, USA
3198-18-86 Flush Mounts-Drum Shades
688154
3198-18-86 Flush Mounts-Drum Shades 688154
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688154
Product Name 3198-18-86 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details