Capital Lighting, Inc. 3505-11808 Flush Mounts-Bowl Style 688151

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3505-11808 Flush Mounts-Bowl Style - 688151 - Capital Lighting, Inc.
Columbus, OH, USA
3505-11808 Flush Mounts-Bowl Style
688151
3505-11808 Flush Mounts-Bowl Style 688151
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Studio White
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688151
Product Name 3505-11808 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details