Capital Lighting, Inc. 38518 Mini Chandeliers-Glass Shade 688135

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100

Suppliers

Company
Product
Description
Supplier Links
38518 Mini Chandeliers-Glass Shade - 688135 - Capital Lighting, Inc.
Columbus, OH, USA
38518 Mini Chandeliers-Glass Shade
688135
38518 Mini Chandeliers-Glass Shade 688135
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688135
Product Name 38518 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details