Capital Lighting, Inc. 32802 Pendants-Bowl Style 688131

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Patina

Suppliers

Company
Product
Description
Supplier Links
32802 Pendants-Bowl Style - 688131 - Capital Lighting, Inc.
Columbus, OH, USA
32802 Pendants-Bowl Style
688131
32802 Pendants-Bowl Style 688131
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Patina

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688131
Product Name 32802 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details