Capital Lighting, Inc. 3066-15844 Flush Mounts-Bowl Style 688124

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3066-15844 Flush Mounts-Bowl Style - 688124 - Capital Lighting, Inc.
Columbus, OH, USA
3066-15844 Flush Mounts-Bowl Style
688124
3066-15844 Flush Mounts-Bowl Style 688124
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Toasted Sienna Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Toasted Sienna
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688124
Product Name 3066-15844 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details