Capital Lighting, Inc. 3066-15886 Flush Mounts-Bowl Style 688123

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3066-15886 Flush Mounts-Bowl Style - 688123 - Capital Lighting, Inc.
Columbus, OH, USA
3066-15886 Flush Mounts-Bowl Style
688123
3066-15886 Flush Mounts-Bowl Style 688123
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 6.75 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Oiled Bronze Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 6.75
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Oiled Bronze
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688123
Product Name 3066-15886 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details