Capital Lighting, Inc. 3074-11-86 Flush Mounts-Bowl Style 688120

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3074-11-86 Flush Mounts-Bowl Style - 688120 - Capital Lighting, Inc.
Columbus, OH, USA
3074-11-86 Flush Mounts-Bowl Style
688120
3074-11-86 Flush Mounts-Bowl Style 688120
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Frost Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.25
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Frost
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688120
Product Name 3074-11-86 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details