Capital Lighting, Inc. 39647-5 Mid. Chandeliers-Glass Up 688119

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antiqued Gold Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antiqued Gold Leaf

Suppliers

Company
Product
Description
Supplier Links
39647-5 Mid. Chandeliers-Glass Up - 688119 - Capital Lighting, Inc.
Columbus, OH, USA
39647-5 Mid. Chandeliers-Glass Up
688119
39647-5 Mid. Chandeliers-Glass Up 688119
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antiqued Gold Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antiqued Gold Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688119
Product Name 39647-5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details