Capital Lighting, Inc. 2829-18186 Pendants-Bowl Style 688118

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2829-18186 Pendants-Bowl Style - 688118 - Capital Lighting, Inc.
Columbus, OH, USA
2829-18186 Pendants-Bowl Style
688118
2829-18186 Pendants-Bowl Style 688118
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Oiled Bronze
Product Name: Three Light Dual Mount
Category: Dual Mount
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688118
Product Name 2829-18186 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details