Capital Lighting, Inc. 79106-14 Exterior -Post/Pier Head 688117

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.50 Length 10.50 Bulb Type: LED Qty: 2 Wattage: 10.8 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.50 Length 10.50 Bulb Type: LED Qty: 2 Wattage: 10.8 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
79106-14 Exterior -Post/Pier Head - 688117 - Capital Lighting, Inc.
Columbus, OH, USA
79106-14 Exterior -Post/Pier Head
688117
79106-14 Exterior -Post/Pier Head 688117
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 10.50 Length 10.50 Bulb Type: LED Qty: 2 Wattage: 10.8 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 10.50
Length 10.50
Bulb
Type: LED
Qty: 2
Wattage: 10.8
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688117
Product Name 79106-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details