Capital Lighting, Inc. 79137-14 Exterior -Hanging 688115

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
79137-14 Exterior -Hanging - 688115 - Capital Lighting, Inc.
Columbus, OH, USA
79137-14 Exterior -Hanging
688115
79137-14 Exterior -Hanging 688115
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Bulb
Type: LED
Qty: 1
Wattage: 10.8
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688115
Product Name 79137-14 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details