Capital Lighting, Inc. 79136-14 Exterior -Post/Pier Head 688112

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
79136-14 Exterior -Post/Pier Head - 688112 - Capital Lighting, Inc.
Columbus, OH, USA
79136-14 Exterior -Post/Pier Head
688112
79136-14 Exterior -Post/Pier Head 688112
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.00 Bulb Type: LED Qty: 1 Wattage: 10.8 Finish: Oil Rubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.00
Bulb
Type: LED
Qty: 1
Wattage: 10.8
Finish: Oil Rubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688112
Product Name 79136-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details