Capital Lighting, Inc. 2898-17-86 Pendants-Drum Shade 688107

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
2898-17-86 Pendants-Drum Shade - 688107 - Capital Lighting, Inc.
Columbus, OH, USA
2898-17-86 Pendants-Drum Shade
688107
2898-17-86 Pendants-Drum Shade 688107
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Dual Mount Category: Dual Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Dual Mount
Category: Dual Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688107
Product Name 2898-17-86 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details