Capital Lighting, Inc. 3007-14-86 Flush Mounts-Bowl Style 688106

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3007-14-86 Flush Mounts-Bowl Style - 688106 - Capital Lighting, Inc.
Columbus, OH, USA
3007-14-86 Flush Mounts-Bowl Style
688106
3007-14-86 Flush Mounts-Bowl Style 688106
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688106
Product Name 3007-14-86 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details