Capital Lighting, Inc. 5086-4-65 Bathroom Fixtures-Four Lights 688095

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5086-4-65 Bathroom Fixtures-Four Lights - 688095 - Capital Lighting, Inc.
Columbus, OH, USA
5086-4-65 Bathroom Fixtures-Four Lights
688095
5086-4-65 Bathroom Fixtures-Four Lights 688095
PRODUCT DETAILS / SPECS Width/Dia: 47.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 47.75
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688095
Product Name 5086-4-65 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details