Capital Lighting, Inc. 5085-3-65 Bathroom Fixtures-Three Lights 688091

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5085-3-65 Bathroom Fixtures-Three Lights - 688091 - Capital Lighting, Inc.
Columbus, OH, USA
5085-3-65 Bathroom Fixtures-Three Lights
688091
5085-3-65 Bathroom Fixtures-Three Lights 688091
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688091
Product Name 5085-3-65 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details