Capital Lighting, Inc. 5200-65 Sconces-Pocket 688078

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5200-65 Sconces-Pocket - 688078 - Capital Lighting, Inc.
Columbus, OH, USA
5200-65 Sconces-Pocket
688078
5200-65 Sconces-Pocket 688078
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Pendant Category: Pendant Glass: White Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Pendant
Category: Pendant
Glass: White
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688078
Product Name 5200-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details