Capital Lighting, Inc. 5585-2-65 Bathroom Fixtures-Two Lights 688067

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5585-2-65 Bathroom Fixtures-Two Lights - 688067 - Capital Lighting, Inc.
Columbus, OH, USA
5585-2-65 Bathroom Fixtures-Two Lights
688067
5585-2-65 Bathroom Fixtures-Two Lights 688067
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688067
Product Name 5585-2-65 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details