Capital Lighting, Inc. 5586-1-65 Sconces-Single Glass 688064

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5586-1-65 Sconces-Single Glass - 688064 - Capital Lighting, Inc.
Columbus, OH, USA
5586-1-65 Sconces-Single Glass
688064
5586-1-65 Sconces-Single Glass 688064
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.00 Extension: 4 Bulb Type: T-3 Hgn Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.00
Extension: 4
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688064
Product Name 5586-1-65 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details