Capital Lighting, Inc. 5604-6 Sconces-Pocket 688061

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5604-6 Sconces-Pocket - 688061 - Capital Lighting, Inc.
Columbus, OH, USA
5604-6 Sconces-Pocket
688061
5604-6 Sconces-Pocket 688061
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Extension: 3.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconce Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.25
Extension: 3.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688061
Product Name 5604-6 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details