Capital Lighting, Inc. 5698-65 Sconces-Pocket 688060

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5698-65 Sconces-Pocket - 688060 - Capital Lighting, Inc.
Columbus, OH, USA
5698-65 Sconces-Pocket
688060
5698-65 Sconces-Pocket 688060
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: White Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: White
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688060
Product Name 5698-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details