Capital Lighting, Inc. 811-4-14 Pendants-Other 688053

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
811-4-14 Pendants-Other - 688053 - Capital Lighting, Inc.
Columbus, OH, USA
811-4-14 Pendants-Other
688053
811-4-14 Pendants-Other 688053
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688053
Product Name 811-4-14 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details