Capital Lighting, Inc. 5498-1-65 Sconces-Single Glass 688043

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5498-1-65 Sconces-Single Glass - 688043 - Capital Lighting, Inc.
Columbus, OH, USA
5498-1-65 Sconces-Single Glass
688043
5498-1-65 Sconces-Single Glass 688043
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688043
Product Name 5498-1-65 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details