Capital Lighting, Inc. 5498-2-65 Bathroom Fixtures-Two Lights 688040

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5498-2-65 Bathroom Fixtures-Two Lights - 688040 - Capital Lighting, Inc.
Columbus, OH, USA
5498-2-65 Bathroom Fixtures-Two Lights
688040
5498-2-65 Bathroom Fixtures-Two Lights 688040
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Mount Category: Wall Mount Glass: Satin Opal Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Satin Opal
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688040
Product Name 5498-2-65 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details