Capital Lighting, Inc. 6087-9-86 Mid. Chandeliers-Drum Shades 688033

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6087-9-86 Mid. Chandeliers-Drum Shades - 688033 - Capital Lighting, Inc.
Columbus, OH, USA
6087-9-86 Mid. Chandeliers-Drum Shades
688033
6087-9-86 Mid. Chandeliers-Drum Shades 688033
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688033
Product Name 6087-9-86 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details