Capital Lighting, Inc. 8375-86 Exterior -Hanging 688029

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8375-86 Exterior -Hanging - 688029 - Capital Lighting, Inc.
Columbus, OH, USA
8375-86 Exterior -Hanging
688029
8375-86 Exterior -Hanging 688029
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Outdoor Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Outdoor
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688029
Product Name 8375-86 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details