Capital Lighting, Inc. 6498-5-65 Mid. Chandeliers-Glass Down 688013

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6498-5-65 Mid. Chandeliers-Glass Down - 688013 - Capital Lighting, Inc.
Columbus, OH, USA
6498-5-65 Mid. Chandeliers-Glass Down
688013
6498-5-65 Mid. Chandeliers-Glass Down 688013
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688013
Product Name 6498-5-65 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details