Capital Lighting, Inc. 6498-5-86 Mid. Chandeliers-Glass Down 688011

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6498-5-86 Mid. Chandeliers-Glass Down - 688011 - Capital Lighting, Inc.
Columbus, OH, USA
6498-5-86 Mid. Chandeliers-Glass Down
688011
6498-5-86 Mid. Chandeliers-Glass Down 688011
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Product Name: Five Light Nook Category: Nook Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Product Name: Five Light Nook
Category: Nook
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688011
Product Name 6498-5-86 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details