Capital Lighting, Inc. 8129-4-186 Pendants-Bowl Style 688009

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8129-4-186 Pendants-Bowl Style - 688009 - Capital Lighting, Inc.
Columbus, OH, USA
8129-4-186 Pendants-Bowl Style
688009
8129-4-186 Pendants-Bowl Style 688009
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oiled Bronze Product Name: Four Light Pendant Category: Pendant Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Oiled Bronze
Product Name: Four Light Pendant
Category: Pendant
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688009
Product Name 8129-4-186 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details