Capital Lighting, Inc. 8200-24-65 Pendants-Drum Shade 688007

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8200-24-65 Pendants-Drum Shade - 688007 - Capital Lighting, Inc.
Columbus, OH, USA
8200-24-65 Pendants-Drum Shade
688007
8200-24-65 Pendants-Drum Shade 688007
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688007
Product Name 8200-24-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details