Capital Lighting, Inc. 8200-34-65 Pendants-Drum Shade 688006

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8200-34-65 Pendants-Drum Shade - 688006 - Capital Lighting, Inc.
Columbus, OH, USA
8200-34-65 Pendants-Drum Shade
688006
8200-34-65 Pendants-Drum Shade 688006
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 12.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 12.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688006
Product Name 8200-34-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details