Capital Lighting, Inc. 8200-29-65 Pendants-Drum Shade 688004

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 11.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 11.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8200-29-65 Pendants-Drum Shade - 688004 - Capital Lighting, Inc.
Columbus, OH, USA
8200-29-65 Pendants-Drum Shade
688004
8200-29-65 Pendants-Drum Shade 688004
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 11.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Product Name: Four Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 11.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Product Name: Four Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 688004
Product Name 8200-29-65 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595 mm(L)
View Details