Capital Lighting, Inc. 28240 Lamps-Floor Lamps 687895

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Length 72.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 18 Product Name: One Light Floor Lamp UPC: 792977282403 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Length 72.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 18 Product Name: One Light Floor Lamp UPC: 792977282403 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28240 Lamps-Floor Lamps - 687895 - Capital Lighting, Inc.
Columbus, OH, USA
28240 Lamps-Floor Lamps
687895
28240 Lamps-Floor Lamps 687895
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Length 72.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 18 Product Name: One Light Floor Lamp UPC: 792977282403 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 72.00
Length 72.00
Bulb
Qty: 1
Wattage: 150
Finish: Golden Bronze
Weight: 18
Product Name: One Light Floor Lamp
UPC: 792977282403
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687895
Product Name 28240 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details