Capital Lighting, Inc. 29543 Lamps-Table Lamps 687876

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.75 Length 41.75 Bulb Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 20 Product Name: One Light Table Lamps UPC: 792977295434 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.75 Length 41.75 Bulb Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 20 Product Name: One Light Table Lamps UPC: 792977295434 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29543 Lamps-Table Lamps - 687876 - Capital Lighting, Inc.
Columbus, OH, USA
29543 Lamps-Table Lamps
687876
29543 Lamps-Table Lamps 687876
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.75 Length 41.75 Bulb Qty: 1 Wattage: 100 Finish: Gold Leaf Weight: 20 Product Name: One Light Table Lamps UPC: 792977295434 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 41.75
Length 41.75
Bulb
Qty: 1
Wattage: 100
Finish: Gold Leaf
Weight: 20
Product Name: One Light Table Lamps
UPC: 792977295434
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687876
Product Name 29543 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details