Capital Lighting, Inc. 29544 Lamps-Table Lamps 687873

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Rust Red Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295441 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Rust Red Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295441 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29544 Lamps-Table Lamps - 687873 - Capital Lighting, Inc.
Columbus, OH, USA
29544 Lamps-Table Lamps
687873
29544 Lamps-Table Lamps 687873
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Burnished Rust Red Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295441 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 38.00
Length 38.00
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Rust Red
Weight: 13
Product Name: One Light Buffet Lamps
UPC: 792977295441
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687873
Product Name 29544 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details